The 07199-40 is a molded fan cord with a female T termination, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V, with a length of 1016mm ± 50mm and blunt-cut terminations. It is RoHS compliant and meets UL and cUL approvals. The part measures 13.4mm ± 0.3mm in width and 9.61mm in height, with a cord diameter of 2.5mm ± 0.2mm. The housing dimensions include a 2.0mm ± 0.3mm thickness and 5.4mm and 5.8mm strap widths at the termination points.
40in T Type Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07199-40 | Q837-ND |
| Product Name | 40IN T Type Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 40 inch (1016 mm) | 40 inch (1016 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |