Qualtek Electronics Corp. SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm 377009-01

Description
Switzerland Power Cord 377009-01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 1800 mm
Request a Quote
Description
Switzerland Power Cord 377009-01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and ROJ 50mm stripped end, 1800 mm long, featuring H05VV-F cordage (3 x 1.00 mm, unshielded), 250 V, 10 A rating, black jacket, and 70°C temperature rating. Complies with Swiss standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with SEV 1011 plug and ROJ 50mm stripped end, 1800 mm long, featuring H05VV-F cordage (3 x 1.00 mm, unshielded), 250 V, 10 A rating, black jacket, and 70°C temperature rating. Complies with Swiss standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 377009-01 - Qualtek Electronics Corp.
Mentor, OH, United States
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm
377009-01
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm 377009-01
Switzerland Power Cord 377009-01 SEV 1011 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SEV 1011 Other End: ROJ 50mm, Strip 5mm Approvals: SWITZERLAND Length: 1800 mm

Switzerland Power Cord
377009-01 SEV 1011 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: SEV 1011
Other End: ROJ 50mm, Strip 5mm
Approvals: SWITZERLAND
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 377009-01
Product Name SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 370001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Fan Cords - CR338-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 96 inch (2438 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 312003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P Hospital Grade (Gray) to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details