Power cord with NEMA 5-15P plug and ROJ 2" strip end, 20" ± 2" long, constructed of SVT 18AWG/3C unshielded cord with black jacket, rated for 125VAC at 10A and 60°C, compliant with UL and CSA standards, and RoHS compliant.
North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 20 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 311327-01 |
| Product Name | NEMA 5-15P to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 20 inches |
| Cord Color | Black |
| Approvals | CSA Mark (US, NRTL/C); CEE |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |