Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C15, 16AWG / 3C, SJT, 60C, 90 inches 338010-01

Description
North American Power Cord 338010-01 NEMA 5-15P to IEC 60320 C15 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C15 Approvals: UL, CSA Length: 90 inches
Request a Quote
Description
North American Power Cord 338010-01 NEMA 5-15P to IEC 60320 C15 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C15 Approvals: UL, CSA Length: 90 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

338010-01 is a 90-inch NEMA 5-15P to IEC 60320 C15 power cord with 16AWG/3C SJT cordage, rated for 125VAC and 13A, with a black jacket and a 60°C temperature rating. It includes a NEMA 5-15P plug and IEC 60320 C15 connector, is RoHS compliant, and meets UL and CSA approvals.

Datasheet Summary
Powered by GS/AI

338010-01 is a 90-inch NEMA 5-15P to IEC 60320 C15 power cord with 16AWG/3C SJT cordage, rated for 125VAC and 13A, with a black jacket and a 60°C temperature rating. It includes a NEMA 5-15P plug and IEC 60320 C15 connector, is RoHS compliant, and meets UL and CSA approvals.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C15, 16AWG / 3C, SJT, 60C, 90 inches - 338010-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C15, 16AWG / 3C, SJT, 60C, 90 inches
338010-01
NEMA 5-15P to IEC 60320 C15, 16AWG / 3C, SJT, 60C, 90 inches 338010-01
North American Power Cord 338010-01 NEMA 5-15P to IEC 60320 C15 Features: Cordage: SJT, 16AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C15 Approvals: UL, CSA Length: 90 inches

North American Power Cord
338010-01 NEMA 5-15P to IEC 60320 C15
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C15
Approvals: UL, CSA
Length: 90 inches

Supplier's Site Datasheet
Power Cord, 5-15P/iec C15, 2.3M, 13A; Connector Type A Qualtek Electronics - 17B6602 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C15, 2.3M, 13A; Connector Type A Qualtek Electronics
17B6602
Power Cord, 5-15P/iec C15, 2.3M, 13A; Connector Type A Qualtek Electronics 17B6602
POWER CORD, 5-15P/IEC C15, 2.3M, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C15; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C15, 2.3M, 13A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C15; Cable Length - Metric:2.3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 338010-01 17B6602
Product Name NEMA 5-15P to IEC 60320 C15, 16AWG / 3C, SJT, 60C, 90 inches Power Cord, 5-15P/iec C15, 2.3M, 13A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE RoHS
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

72IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP072 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 72 inch (1829 mm)
View Details
2 suppliers
NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
NBR 14136 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 1800 mm - 392002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details