Qualtek Electronics Corp. 50IN Straight Style Fan Power Cord 07100-50

Description
50in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Description
50in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 07100-50 is a molded fan cord with a female straight termination, rated for 10A at 125VAC and 5A at 250VAC. It uses SPT-1, 18/2 cordage rated for 105°C and 300V, with a cord length of 1270mm ± 50mm and blunt-cut termination. The assembly is RoHS compliant and meets UL and cUL approvals. General tolerances are ±1.0mm unless otherwise noted.

Datasheet Summary
Powered by GS/AI

The 07100-50 is a molded fan cord with a female straight termination, rated for 10A at 125VAC and 5A at 250VAC. It uses SPT-1, 18/2 cordage rated for 105°C and 300V, with a cord length of 1270mm ± 50mm and blunt-cut termination. The assembly is RoHS compliant and meets UL and cUL approvals. General tolerances are ±1.0mm unless otherwise noted.

Suppliers

Company
Product
Description
Supplier Links
50IN Straight Style Fan Power Cord - 07100-50 - Qualtek Electronics Corp.
Mentor, OH, United States
50IN Straight Style Fan Power Cord
07100-50
50IN Straight Style Fan Power Cord 07100-50
50in Straight Style Fan Power Cord Rating: 10A 125VAC Cordage: SPT-1, 18/2, 105°C Termination: Blunt Cut Approvals: UL, cUL

50in Straight Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL

Supplier's Site Datasheet
Fan Cords - CR199-ND - DigiKey
Thief River Falls, MN, United States
Fan Cords
CR199-ND
Fan Cords CR199-ND
"Fan Power Cord Fan Terminal Receptacle 180°, Straight 50.0"" (1.27m) Open Wires"

"Fan Power Cord Fan Terminal Receptacle 180°, Straight 50.0"" (1.27m) Open Wires"

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category AC Power Cords AC Power Cords
Product Number 07100-50 CR199-ND
Product Name 50IN Straight Style Fan Power Cord Fan Cords
Number of Conductors 2
Cord Length 50 inch (1270 mm) 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

24IN 90° Style Fan Power Cord - 07190-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 96 inches - 233008-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches - 412008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details