Qualtek Electronics Corp. 80mm Aluminum & Stainless Steel Fan Filter, Stainless Steel 06325-SS

Description
80mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06325-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote Datasheet
Description
80mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06325-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06325-SS - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
06325-SS
80mm Aluminum & Stainless Steel Fan Filter, Stainless Steel 06325-SS
80mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06325-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

80mm Aluminum & Stainless Steel Fan Filter
Finish: Stainless Steel
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding.
06325-SS - Stainless steel finish
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06325-SS
Product Name 80mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
150mm Plastic Fan Filter Assembly with 100PPI Media - 09650-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
92mm Fan Filter Media 30PPI - 09362-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06450-B - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details