Qualtek Electronics Corp. 92mm Plastic Fan Filter Assembly with 30PPI Media 09362-F/30

Description
92mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 30PPI Media
Request a Quote
Description
92mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 30PPI Media
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic fan filter assembly with 30 PPI media, consisting of a guard, foam filter media, and media retainer, designed to meet UL 900 Class II standards. The assembly has a overall dimension of 96.3 ±0.6 mm in length and includes mounting features with diameters of Ø3.8 ± 0.3 mm and Ø7.8 ± 0.3 mm. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Plastic fan filter assembly with 30 PPI media, consisting of a guard, foam filter media, and media retainer, designed to meet UL 900 Class II standards. The assembly has a overall dimension of 96.3 ±0.6 mm in length and includes mounting features with diameters of Ø3.8 ± 0.3 mm and Ø7.8 ± 0.3 mm. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
92mm Plastic Fan Filter Assembly with 30PPI Media - 09362-F/30 - Qualtek Electronics Corp.
Mentor, OH, United States
92mm Plastic Fan Filter Assembly with 30PPI Media
09362-F/30
92mm Plastic Fan Filter Assembly with 30PPI Media 09362-F/30
92mm Plastic Fan Filter Assembly Consisting of a guard, foam filter media and media retainer 30PPI Media

92mm Plastic Fan Filter Assembly
Consisting of a guard, foam filter media and media retainer
30PPI Media

Supplier's Site Datasheet
FANS Fan Filters - 09362-F/30 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Fan Filters
09362-F/30
FANS Fan Filters 09362-F/30
FILTER/GUARD FOR 3-5/8in., 92MM FANS

FILTER/GUARD FOR 3-5/8in., 92MM FANS

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Galco Industrial Electronics
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 09362-F/30 09362-F/30
Product Name 92mm Plastic Fan Filter Assembly with 30PPI Media FANS Fan Filters
Construction Fan Filters Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
120mm Plastic Fan Filter Assembly with 100PPI Media - 09450-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06325-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details