Qualtek Electronics Corp. 60mm Plastic Fan Filter Retainer 09250-R

Description
60mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote Datasheet
Description
60mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Mentor, OH, United States
60mm Plastic Fan Filter Retainer
09250-R
60mm Plastic Fan Filter Retainer 09250-R
60mm Plastic Fan Filter Retainer Used as part of the Fan Filter Assembly

60mm Plastic Fan Filter Retainer
Used as part of the Fan Filter Assembly

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09250-R
Product Name 60mm Plastic Fan Filter Retainer
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
92mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06362-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06450-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details