Qualtek Electronics Corp. 60mm Fan Filter Media 30PPI 09250-M/30

Description
60mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
60mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

09250-M/XX series fan filter media is a UL 900 Class II rated material available in multiple pore densities including 30 PPI, with dimensions of 56.6 mm ± 1.0 mm by 77.2 mm ± 0.1 mm and a thickness of 6.65 mm ± 0.1 mm, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

09250-M/XX series fan filter media is a UL 900 Class II rated material available in multiple pore densities including 30 PPI, with dimensions of 56.6 mm ± 1.0 mm by 77.2 mm ± 0.1 mm and a thickness of 6.65 mm ± 0.1 mm, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
60mm Fan Filter Media 30PPI - 09250-M/30 - Qualtek Electronics Corp.
Mentor, OH, United States
60mm Fan Filter Media 30PPI
09250-M/30
60mm Fan Filter Media 30PPI 09250-M/30
60mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag

60mm Fan Filter Media
UL 900 Rated Material
30PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09250-M/30
Product Name 60mm Fan Filter Media 30PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
120mm Plastic Fan Filter Assembly with 60PPI Media - 09450-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
80mm Fan Filter Media 45PPI - 09325-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details