Qualtek Electronics Corp. 60mm Aluminum & Stainless Steel Fan Filter, Stainless Steel 06250-SS

Description
60mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06250-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Description
60mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06250-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 06250-SS is a 60mm fan filter screen made with a stainless steel frame of 0.6mm thickness and a 24#/25.4mm stainless steel mesh, designed to fit standard 60mm axial fans. It has a electrolytic finish, complies with RoHS, and follows a general tolerance of ±0.5mm. The overall dimensions are 60mm with a tolerance range of ±0.15mm.

Datasheet Summary
Powered by GS/AI

The 06250-SS is a 60mm fan filter screen made with a stainless steel frame of 0.6mm thickness and a 24#/25.4mm stainless steel mesh, designed to fit standard 60mm axial fans. It has a electrolytic finish, complies with RoHS, and follows a general tolerance of ±0.5mm. The overall dimensions are 60mm with a tolerance range of ±0.15mm.

Suppliers

Company
Product
Description
Supplier Links
60mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06250-SS - Qualtek Electronics Corp.
Mentor, OH, United States
60mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
06250-SS
60mm Aluminum & Stainless Steel Fan Filter, Stainless Steel 06250-SS
60mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06250-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

60mm Aluminum & Stainless Steel Fan Filter
Finish: Stainless Steel
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding.
06250-SS - Stainless steel finish
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06250-SS
Product Name 60mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06450-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
40mm Plastic Fan Filter Assembly with 30PPI Media - 09150-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
92mm Plastic Fan Filter Assembly with 100PPI Media - 09362-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details