Qualtek Electronics Corp. 120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish 06450-B

Description
120mm Aluminum & Stainless Steel Fan Filter Finish: Anodized (Black) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. Covered with an anodized finish for aesthetic purposes. The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Description
120mm Aluminum & Stainless Steel Fan Filter Finish: Anodized (Black) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. Covered with an anodized finish for aesthetic purposes. The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

120mm aluminum and stainless steel fan filter with a black anodized finish, featuring a 24#/25.4mm stainless steel mesh and a 0.6mm thick aluminum frame. The filter is RoHS compliant and has a general tolerance of ±0.5mm. Dimensions include a depth of 1/8" and pitch of 3/16", with a circular cutout of ∅4.32mm ±0.2mm.

Datasheet Summary
Powered by GS/AI

120mm aluminum and stainless steel fan filter with a black anodized finish, featuring a 24#/25.4mm stainless steel mesh and a 0.6mm thick aluminum frame. The filter is RoHS compliant and has a general tolerance of ±0.5mm. Dimensions include a depth of 1/8" and pitch of 3/16", with a circular cutout of ∅4.32mm ±0.2mm.

Suppliers

Company
Product
Description
Supplier Links
120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish - 06450-B - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish
06450-B
120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish 06450-B
120mm Aluminum & Stainless Steel Fan Filter Finish: Anodized (Black) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. Covered with an anodized finish for aesthetic purposes. The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

120mm Aluminum & Stainless Steel Fan Filter
Finish: Anodized (Black)
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. Covered with an anodized finish for aesthetic purposes.
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06450-B
Product Name 120mm Aluminum & Stainless Steel Fan Filter, Anodized Black Finish
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details