Qualtek Electronics Corp. 60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish 06250-M

Description
60mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06250-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Description
60mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06250-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 06250-M is a 60mm fan filter screen with an aluminum frame 0.6mm thick and a stainless steel mesh of 30#/25.4mm, designed for use with standard 60mm axial fans. The frame has a mill finish with no additional coating. The overall dimensions are 60mm in diameter with a tolerance of ±0.5mm, and a radius of R7.5. The part is RoHS compliant and meets general tolerances of ±0.5mm for dimensions between 0 and 5mm, and ±0.15mm for dimensions between 5 and 16mm.

Datasheet Summary
Powered by GS/AI

The 06250-M is a 60mm fan filter screen with an aluminum frame 0.6mm thick and a stainless steel mesh of 30#/25.4mm, designed for use with standard 60mm axial fans. The frame has a mill finish with no additional coating. The overall dimensions are 60mm in diameter with a tolerance of ±0.5mm, and a radius of R7.5. The part is RoHS compliant and meets general tolerances of ±0.5mm for dimensions between 0 and 5mm, and ±0.15mm for dimensions between 5 and 16mm.

Suppliers

Company
Product
Description
Supplier Links
60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06250-M - Qualtek Electronics Corp.
Mentor, OH, United States
60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish
06250-M
60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish 06250-M
60mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06250-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

60mm Aluminum & Stainless Steel Fan Filter
Finish: Mill (No Finish)
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding.
06250-M - Mill, no finish
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06250-M
Product Name 60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 100PPI - 09650-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
80mm Fan Filter Media 45PPI - 09325-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
120mm Plastic Fan Filter Assembly with 60PPI Media - 09450-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
80mm Plastic Fan Filter Assembly with 45PPI Media - 09325-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
2 suppliers