Qualtek Electronics Corp. 92mm Aluminum & Stainless Steel Fan Filter, Stainless Steel 06362-SS

Description
92mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06362-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Description
92mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06362-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 06362-SS is a 92mm fan filter screen made with a stainless steel mesh and frame, designed for use with axial fans. The frame is constructed from 0.6mm thick SUS304 stainless steel, and the mesh is 24# per 25.4mm stainless steel. It has a polished electrolytic finish, complies with RoHS, and carries a general dimensional tolerance of ±0.5mm. The part is compatible with 92mm fan sizes and measures 4.75mm in height with a Ø4.32mm mounting hole tolerance of ±0.2mm.

Datasheet Summary
Powered by GS/AI

The 06362-SS is a 92mm fan filter screen made with a stainless steel mesh and frame, designed for use with axial fans. The frame is constructed from 0.6mm thick SUS304 stainless steel, and the mesh is 24# per 25.4mm stainless steel. It has a polished electrolytic finish, complies with RoHS, and carries a general dimensional tolerance of ±0.5mm. The part is compatible with 92mm fan sizes and measures 4.75mm in height with a Ø4.32mm mounting hole tolerance of ±0.2mm.

Suppliers

Company
Product
Description
Supplier Links
92mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06362-SS - Qualtek Electronics Corp.
Mentor, OH, United States
92mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
06362-SS
92mm Aluminum & Stainless Steel Fan Filter, Stainless Steel 06362-SS
92mm Aluminum & Stainless Steel Fan Filter Finish: Stainless Steel These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06362-SS - Stainless steel finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

92mm Aluminum & Stainless Steel Fan Filter
Finish: Stainless Steel
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding.
06362-SS - Stainless steel finish
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06362-SS
Product Name 92mm Aluminum & Stainless Steel Fan Filter, Stainless Steel
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 100PPI - 09650-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
60mm Plastic Fan Filter Assembly with 100PPI Media - 09250-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
92mm Plastic Fan Filter Assembly with 100PPI Media - 09362-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06450-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details