Qorvo 13.4 - 16.5 GHz, 12 Watt GaN Power Amplifier TGA2218

Description
Qorvo's TGA2218 is a Ku-band, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process. The TGA2218 operates from 13.4 – 16.5 GHz and provides greater than 12 W of saturated output power with 23 dB of large signal gain and greater than 28% power-added efficiency. This high performance combination provides system designers the flexibility to improve system performance while reducing size and cost. The TGA2218 is fully matched to 50 ohms with integrated DC blocking capacitors on RF ports simplifying system integration. It is ideally suited for military and commercial Ku-band radar and satellite communication systems. Lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13.4 - 16.5 GHz, 12 Watt GaN Power Amplifier - TGA2218 - Qorvo
Greensboro, NC, United States
13.4 - 16.5 GHz, 12 Watt GaN Power Amplifier
TGA2218
13.4 - 16.5 GHz, 12 Watt GaN Power Amplifier TGA2218
Qorvo's TGA2218 is a Ku-band, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process. The TGA2218 operates from 13.4 – 16.5 GHz and provides greater than 12 W of saturated output power with 23 dB of large signal gain and greater than 28% power-added efficiency. This high performance combination provides system designers the flexibility to improve system performance while reducing size and cost. The TGA2218 is fully matched to 50 ohms with integrated DC blocking capacitors on RF ports simplifying system integration. It is ideally suited for military and commercial Ku-band radar and satellite communication systems. Lead-free and RoHS compliant. Evaluation boards are available upon request.

Qorvo's TGA2218 is a Ku-band, high power MMIC amplifier fabricated on Qorvo's production 0.15um GaN on SiC process. The TGA2218 operates from 13.4 – 16.5 GHz and provides greater than 12 W of saturated output power with 23 dB of large signal gain and greater than 28% power-added efficiency.

This high performance combination provides system designers the flexibility to improve system performance while reducing size and cost.

The TGA2218 is fully matched to 50 ohms with integrated DC blocking capacitors on RF ports simplifying system integration. It is ideally suited for military and commercial Ku-band radar and satellite communication systems.

Lead-free and RoHS compliant.

Evaluation boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA2218
Product Name 13.4 - 16.5 GHz, 12 Watt GaN Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 13400 to 16500 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 MHz to 3.3 GHz, 17.5 dB gain, Low Noise Amplifier - QPL7433 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications SATCOM
RoHS Compliant RoHS
View Details
5 - 220 MHz Si-BJT CATV Integrated Amplifier - RFCM5304 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 220 MHz
Minimum Gain 39.2 dB
View Details
2.7 - 4.0 GHz Driver Amplifier, Packaged - TGA2731-SM - Qorvo
Specs
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 2700 to 4000 MHz
View Details
5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier - QPL1163 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
View Details