Qorvo 45 MHz to 3.3 GHz, 17.5 dB gain, Low Noise Amplifier QPL7433

Description
The QPL7433 is a low noise, high gain, wide bandwidth MMIC pHEMT single ended RF amplifier IC featuring 17.5 dB of flat gain. This IC is designed to support CPE Front End, Cable, Satellite and Terrestrial TV, Home Gateways, and Cable Modems from 50 to 3300 MHz using a single 5 V supply. QPL7433 offers low noise and distortion plus high gain in a 2x2 8pin DFN package.
Request a Quote Datasheet
Description
The QPL7433 is a low noise, high gain, wide bandwidth MMIC pHEMT single ended RF amplifier IC featuring 17.5 dB of flat gain. This IC is designed to support CPE Front End, Cable, Satellite and Terrestrial TV, Home Gateways, and Cable Modems from 50 to 3300 MHz using a single 5 V supply. QPL7433 offers low noise and distortion plus high gain in a 2x2 8pin DFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 MHz to 3.3 GHz, 17.5 dB gain, Low Noise Amplifier - QPL7433 - Qorvo
Greensboro, NC, United States
45 MHz to 3.3 GHz, 17.5 dB gain, Low Noise Amplifier
QPL7433
45 MHz to 3.3 GHz, 17.5 dB gain, Low Noise Amplifier QPL7433
The QPL7433 is a low noise, high gain, wide bandwidth MMIC pHEMT single ended RF amplifier IC featuring 17.5 dB of flat gain. This IC is designed to support CPE Front End, Cable, Satellite and Terrestrial TV, Home Gateways, and Cable Modems from 50 to 3300 MHz using a single 5 V supply. QPL7433 offers low noise and distortion plus high gain in a 2x2 8pin DFN package.

The QPL7433 is a low noise, high gain, wide bandwidth MMIC pHEMT single ended RF amplifier IC featuring 17.5 dB of flat gain. This IC is designed to support CPE Front End, Cable, Satellite and Terrestrial TV, Home Gateways, and Cable Modems from 50 to 3300 MHz using a single 5 V supply. QPL7433 offers low noise and distortion plus high gain in a 2x2 8pin DFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL7433
Product Name 45 MHz to 3.3 GHz, 17.5 dB gain, Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 3300 MHz
Minimum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPD1011SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 1200 MHz
View Details
RF Amplifiers - 2312-QPL1163TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
DC - 55 GHz Medium Power Amplifier - QPA0009D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
RoHS Compliant RoHS
View Details
17 - 25 GHz (Ku, K Band) Low Noise Amplifier - CMD298 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details