Skyworks Solutions, Inc. 0.1–3.0 GHz DP5T Switch SKY13397-388LF

Description
Please note: SKY13397-388LF is being discontinued and is not recommended for new designs. The SKY13397-388LF is a double-pole, five-throw (DP5T) switch designed for broadband, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for 3G WCDMA applications. The SKY13397-388LF features integrated logic that uses only two control lines for switch operation. The low current consumption of the device makes it very suitable for battery-operated applications. The switch is manufactured using a state of the art Silicon on Insulator (SOI) process, and is provided in a compact Quad Flat No-Lead (QFN) 2.3 x 2.3 mm package.
Request a Quote
Description
Please note: SKY13397-388LF is being discontinued and is not recommended for new designs. The SKY13397-388LF is a double-pole, five-throw (DP5T) switch designed for broadband, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for 3G WCDMA applications. The SKY13397-388LF features integrated logic that uses only two control lines for switch operation. The low current consumption of the device makes it very suitable for battery-operated applications. The switch is manufactured using a state of the art Silicon on Insulator (SOI) process, and is provided in a compact Quad Flat No-Lead (QFN) 2.3 x 2.3 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.1–3.0 GHz DP5T Switch - SKY13397-388LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1–3.0 GHz DP5T Switch
SKY13397-388LF
0.1–3.0 GHz DP5T Switch SKY13397-388LF
Please note: SKY13397-388LF is being discontinued and is not recommended for new designs. The SKY13397-388LF is a double-pole, five-throw (DP5T) switch designed for broadband, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for 3G WCDMA applications. The SKY13397-388LF features integrated logic that uses only two control lines for switch operation. The low current consumption of the device makes it very suitable for battery-operated applications. The switch is manufactured using a state of the art Silicon on Insulator (SOI) process, and is provided in a compact Quad Flat No-Lead (QFN) 2.3 x 2.3 mm package.

Please note: SKY13397-388LF is being discontinued and is not recommended for new designs.

The SKY13397-388LF is a double-pole, five-throw (DP5T) switch designed for broadband, high-power switching applications that demand low harmonics and low insertion loss. The switch is optimized for 3G WCDMA applications.
The SKY13397-388LF features integrated logic that uses only two control lines for switch operation. The low current consumption of the device makes it very suitable for battery-operated applications.
The switch is manufactured using a state of the art Silicon on Insulator (SOI) process, and is provided in a compact Quad Flat No-Lead (QFN) 2.3 x 2.3 mm package.

Supplier's Site
RF Switches - SKY13397-388LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13397-388LF
RF Switches SKY13397-388LF
RF Switch IC General Purpose DP5T 50Ohm 16-QFN (2.3x2.3)

RF Switch IC General Purpose DP5T 50Ohm 16-QFN (2.3x2.3)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SKY13397-388LF SKY13397-388LF
Product Name 0.1–3.0 GHz DP5T Switch RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount
Frequency Range 100 to 3000 MHz 100 to 3000 MHz
Isolation 29 dB 29 dB
Type DP5T (R)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 863-1030-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz
View Details
2 suppliers
0.02-4.0 GHz High Isolation SP4T Absorptive Switch With Decoder - SKY13392-359LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 4000 MHz
Isolation 46 to 60 dB
View Details