Qorvo RF Switches QPC1005SR

Description
0.15-2.8GHZ 50W GAN SPDT SWITCH
Request a Quote Datasheet
Description
0.15-2.8GHZ 50W GAN SPDT SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-QPC1005SRTR-ND - DigiKey
Thief River Falls, MN, United States
0.15-2.8GHZ 50W GAN SPDT SWITCH

0.15-2.8GHZ 50W GAN SPDT SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-QPC1005SRTR-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TQP4M0011TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Frequency Range 100 to 6000 MHz
Insertion Loss 0.6000 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details