Qorvo 5 - 6000 MHz Absorptive High Isolation SPDT Switch RFSW6024

Description
Qorvo's RFSW6024 is a Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in the off-state. The enable pin allows for a terminated "all-off state". The RFSW6024 is 1.8V positive logic compatible.
Request a Quote Datasheet
Description
Qorvo's RFSW6024 is a Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in the off-state. The enable pin allows for a terminated "all-off state". The RFSW6024 is 1.8V positive logic compatible.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Greensboro, NC, United States
5 - 6000 MHz Absorptive High Isolation SPDT Switch
RFSW6024
5 - 6000 MHz Absorptive High Isolation SPDT Switch RFSW6024
Qorvo's RFSW6024 is a Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in the off-state. The enable pin allows for a terminated "all-off state". The RFSW6024 is 1.8V positive logic compatible.

Qorvo's RFSW6024 is a Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in cellular, 3G, LTE, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in the off-state. The enable pin allows for a terminated "all-off state". The RFSW6024 is 1.8V positive logic compatible.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RFSW6024
Product Name 5 - 6000 MHz Absorptive High Isolation SPDT Switch
Switch Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz (L, S, C, X, Ku Band) SPDT Non-reflective Switch MMIC - CMD196C3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) -5 to 0.0 volts
View Details
700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details
Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7522 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 5 volts
View Details