Qorvo Attenuators RFSA3714TR13

Description
50-6000MHZ 7-BIT, 31.75DB RANGE
Request a Quote Datasheet
Description
50-6000MHZ 7-BIT, 31.75DB RANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-RFSA3714TR13TR-ND - DigiKey
Thief River Falls, MN, United States
50-6000MHZ 7-BIT, 31.75DB RANGE

50-6000MHZ 7-BIT, 31.75DB RANGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-RFSA3714TR13TR-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Manually Variable Attenuators - NCA75 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 15 dB
View Details