The NCA75 is a continuously variable attenuator for use in wireless, radar, and laboratory test applications, operating from 0.9 to 4 GHz with an attenuation range of up to 15 dB. It features a maximum VSWR of 1.5, insertion loss of 1.0 dB, and handles 75 W average power. The unit has N female RF connectors, a 50 Ω impedance, and is housed in aluminum with a nickel-plated brass outer conductor and gold-plated beryllium copper inner conductor. It measures 134.4 × 98 × 75 mm and weighs 1.5 kg, with mounting via four 5.2 mm through-holes. Operating temperature ranges from -40 to +65°C.
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts.
Features:
Applications:
Manually Variable Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NCA75 |
| Product Name | Manually Variable Attenuators |
| Attenuator Type | Variable |