Qorvo 5 - 3000 MHz, 75 Ohm Voltage Controlled Attenuator RFSA3043

Description
Qorvo's RFSA3043 is a fully monolithic analog voltage controlled attenuator (VCA) featuring exceptional linearity over a typical temperature compensated 30dB gain control range. It incorporates a revolutionary new circuit architecture to solve a long standing industry problem: high IP3, high attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on-chip DC conditioning circuitry. The slope of the control voltage versus gain is selectable. The RFSA3043 draws a very low 2mA current and is packaged in a small 3mm x 3mm QFN. This attenuator is matched to 75 ohm over its rated control range and frequency with no external matching components required. Typical VCAs in this performance category have poor inherent attenuation versus temperature and poor nonlinear attenuation versus control voltage characteristics. To correct these short-comings, other VCAs require extensive off chip analog support circuitry that consumes valuable PCB area and additional DC power. This game changing product incorporates the complete solution in a small 3mm x 3mm QFN package that reduces the footprint 20x in area and reduces the DC power by 5x over conventional PIN diode approaches.
Request a Quote Datasheet
Description
Qorvo's RFSA3043 is a fully monolithic analog voltage controlled attenuator (VCA) featuring exceptional linearity over a typical temperature compensated 30dB gain control range. It incorporates a revolutionary new circuit architecture to solve a long standing industry problem: high IP3, high attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on-chip DC conditioning circuitry. The slope of the control voltage versus gain is selectable. The RFSA3043 draws a very low 2mA current and is packaged in a small 3mm x 3mm QFN. This attenuator is matched to 75 ohm over its rated control range and frequency with no external matching components required. Typical VCAs in this performance category have poor inherent attenuation versus temperature and poor nonlinear attenuation versus control voltage characteristics. To correct these short-comings, other VCAs require extensive off chip analog support circuitry that consumes valuable PCB area and additional DC power. This game changing product incorporates the complete solution in a small 3mm x 3mm QFN package that reduces the footprint 20x in area and reduces the DC power by 5x over conventional PIN diode approaches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 3000 MHz, 75 Ohm Voltage Controlled Attenuator - RFSA3043 - Qorvo
Greensboro, NC, United States
5 - 3000 MHz, 75 Ohm Voltage Controlled Attenuator
RFSA3043
5 - 3000 MHz, 75 Ohm Voltage Controlled Attenuator RFSA3043
Qorvo's RFSA3043 is a fully monolithic analog voltage controlled attenuator (VCA) featuring exceptional linearity over a typical temperature compensated 30dB gain control range. It incorporates a revolutionary new circuit architecture to solve a long standing industry problem: high IP3, high attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on-chip DC conditioning circuitry. The slope of the control voltage versus gain is selectable. The RFSA3043 draws a very low 2mA current and is packaged in a small 3mm x 3mm QFN. This attenuator is matched to 75 ohm over its rated control range and frequency with no external matching components required. Typical VCAs in this performance category have poor inherent attenuation versus temperature and poor nonlinear attenuation versus control voltage characteristics. To correct these short-comings, other VCAs require extensive off chip analog support circuitry that consumes valuable PCB area and additional DC power. This game changing product incorporates the complete solution in a small 3mm x 3mm QFN package that reduces the footprint 20x in area and reduces the DC power by 5x over conventional PIN diode approaches.

Qorvo's RFSA3043 is a fully monolithic analog voltage controlled attenuator (VCA) featuring exceptional linearity over a typical temperature compensated 30dB gain control range. It incorporates a revolutionary new circuit architecture to solve a long standing industry problem: high IP3, high attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on-chip DC conditioning circuitry. The slope of the control voltage versus gain is selectable. The RFSA3043 draws a very low 2mA current and is packaged in a small 3mm x 3mm QFN. This attenuator is matched to 75 ohm over its rated control range and frequency with no external matching components required. Typical VCAs in this performance category have poor inherent attenuation versus temperature and poor nonlinear attenuation versus control voltage characteristics. To correct these short-comings, other VCAs require extensive off chip analog support circuitry that consumes valuable PCB area and additional DC power. This game changing product incorporates the complete solution in a small 3mm x 3mm QFN package that reduces the footprint 20x in area and reduces the DC power by 5x over conventional PIN diode approaches.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number RFSA3043
Product Name 5 - 3000 MHz, 75 Ohm Voltage Controlled Attenuator
Frequency 0.0500 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details