Qorvo 50 - 18000 MHz Wide Bandwidth Voltage Controlled Attenuator RFSA2113

Description
Qorvo's RFSA2113 is a fully monolithic analog voltage controlled attenuator (VCA) featuring exceptional linearity over a typical temperature compensated 30dB gain control range. The RFSA2113 features a wide bandwidth up to 18GHz. It incorporates a revolutionary new circuit architecture to solve a long standing industry problem: high IP3, high attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on chip DC conditioning circuitry. The slope polarity of the control voltage versus gain is selectable. The RFSA2113 draws a very low 2mA current. This attenuator is matched to 50 ohm over its rated control range and frequency with no external matching components required. Typical VCA's in this performance are based on compound semiconductor GaAs FET MMICs that require 1 to 2 negative voltages for control. This game changing product incorporates the complete solution in a small 3.2mm x 3.2mm MCM package that reduces the footprint in area and simplifies the control aspects over conventional compound semiconductor attenuator approaches.
Request a Quote Datasheet
Description
Qorvo's RFSA2113 is a fully monolithic analog voltage controlled attenuator (VCA) featuring exceptional linearity over a typical temperature compensated 30dB gain control range. The RFSA2113 features a wide bandwidth up to 18GHz. It incorporates a revolutionary new circuit architecture to solve a long standing industry problem: high IP3, high attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on chip DC conditioning circuitry. The slope polarity of the control voltage versus gain is selectable. The RFSA2113 draws a very low 2mA current. This attenuator is matched to 50 ohm over its rated control range and frequency with no external matching components required. Typical VCA's in this performance are based on compound semiconductor GaAs FET MMICs that require 1 to 2 negative voltages for control. This game changing product incorporates the complete solution in a small 3.2mm x 3.2mm MCM package that reduces the footprint in area and simplifies the control aspects over conventional compound semiconductor attenuator approaches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 18000 MHz Wide Bandwidth Voltage Controlled Attenuator - RFSA2113 - Qorvo
Greensboro, NC, United States
50 - 18000 MHz Wide Bandwidth Voltage Controlled Attenuator
RFSA2113
50 - 18000 MHz Wide Bandwidth Voltage Controlled Attenuator RFSA2113
Qorvo's RFSA2113 is a fully monolithic analog voltage controlled attenuator (VCA) featuring exceptional linearity over a typical temperature compensated 30dB gain control range. The RFSA2113 features a wide bandwidth up to 18GHz. It incorporates a revolutionary new circuit architecture to solve a long standing industry problem: high IP3, high attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on chip DC conditioning circuitry. The slope polarity of the control voltage versus gain is selectable. The RFSA2113 draws a very low 2mA current. This attenuator is matched to 50 ohm over its rated control range and frequency with no external matching components required. Typical VCA's in this performance are based on compound semiconductor GaAs FET MMICs that require 1 to 2 negative voltages for control. This game changing product incorporates the complete solution in a small 3.2mm x 3.2mm MCM package that reduces the footprint in area and simplifies the control aspects over conventional compound semiconductor attenuator approaches.

Qorvo's RFSA2113 is a fully monolithic analog voltage controlled attenuator (VCA) featuring exceptional linearity over a typical temperature compensated 30dB gain control range. The RFSA2113 features a wide bandwidth up to 18GHz. It incorporates a revolutionary new circuit architecture to solve a long standing industry problem: high IP3, high attenuation range, low DC current, broad bandwidth and temperature compensated linear in dB control voltage characteristic. This voltage controlled attenuator is controlled by a single positive control voltage with on chip DC conditioning circuitry. The slope polarity of the control voltage versus gain is selectable. The RFSA2113 draws a very low 2mA current. This attenuator is matched to 50 ohm over its rated control range and frequency with no external matching components required. Typical VCA's in this performance are based on compound semiconductor GaAs FET MMICs that require 1 to 2 negative voltages for control. This game changing product incorporates the complete solution in a small 3.2mm x 3.2mm MCM package that reduces the footprint in area and simplifies the control aspects over conventional compound semiconductor attenuator approaches.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number RFSA2113
Product Name 50 - 18000 MHz Wide Bandwidth Voltage Controlled Attenuator
Frequency 0.0500 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

258 - 1794 MHz Voltage Variable Equalizer - QPC7337 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.2580 to 1.79 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 2312-QPC4614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details