Qorvo RF Amplifiers - RF3863TR7 RF3863TR7

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004214-RF3863TR7 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 3.8 GHz Frequency: 380 MHz Gain: 10 dB Noise Figure: 0.9 dB Number of Pins: 16 P1dB: 22 dBm Categories: RF Amplifiers Case / Package: QFN Operating Supply Current: 110 mA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 90 mA
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004214-RF3863TR7 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 3.8 GHz Frequency: 380 MHz Gain: 10 dB Noise Figure: 0.9 dB Number of Pins: 16 P1dB: 22 dBm Categories: RF Amplifiers Case / Package: QFN Operating Supply Current: 110 mA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 90 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF3863TR7 - 1004214-RF3863TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF3863TR7
1004214-RF3863TR7
RF Amplifiers - RF3863TR7 1004214-RF3863TR7
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004214-RF3863TR7 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Test Frequency: 3.8 GHz Frequency: 380 MHz Gain: 10 dB Noise Figure: 0.9 dB Number of Pins: 16 P1dB: 22 dBm Categories: RF Amplifiers Case / Package: QFN Operating Supply Current: 110 mA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Nominal Supply Current: 90 mA

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004214-RF3863TR7
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Test Frequency: 3.8 GHz
Frequency: 380 MHz
Gain: 10 dB
Noise Figure: 0.9 dB
Number of Pins: 16
P1dB: 22 dBm
Categories: RF Amplifiers
Case / Package: QFN
Operating Supply Current: 110 mA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Nominal Supply Current: 90 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1004214-RF3863TR7
Product Name RF Amplifiers - RF3863TR7
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 380 MHz
Minimum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers
AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-CMD244K5DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details