Qorvo RF Amplifiers QPA0106

Description
18W 1-6GHZ QFN
Request a Quote Datasheet
Description
18W 1-6GHZ QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA0106-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA0106-ND
RF Amplifiers 2312-QPA0106-ND
18W 1-6GHZ QFN

18W 1-6GHZ QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA0106-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 6000 MHz
Minimum Gain 31.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50000-75000-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 75000 MHz
Minimum Gain 25 dB
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 6000 MHz Cascadable Gain Block - AG503-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details