Qorvo RF Amplifiers - RF3809 RF3809

Description
Manufacturer: RF Micro Devices Win Source Part Number: 182783-RF3809 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 9dB to 11.5dB P1dB: 32dBm (1.584W) to 32.5dBm (1.778W) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 225mA to 316mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 182783-RF3809 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 9dB to 11.5dB P1dB: 32dBm (1.584W) to 32.5dBm (1.778W) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 225mA to 316mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3809
182783-RF3809
RF Amplifiers - RF3809 182783-RF3809
Manufacturer: RF Micro Devices Win Source Part Number: 182783-RF3809 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 9dB to 11.5dB P1dB: 32dBm (1.584W) to 32.5dBm (1.778W) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 225mA to 316mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 182783-RF3809
Packaging: Reel - TR
Test Frequency: 2.11GHz to 2.17GHz
Frequency: 450MHz to 2.5GHz
Gain: 9dB to 11.5dB
P1dB: 32dBm (1.584W) to 32.5dBm (1.778W)
RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 9 V
Operating Supply Current: 225mA to 316mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 182783-RF3809
Product Name RF Amplifiers - RF3809
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 9 to 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-45-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details