Qorvo RF Amplifiers - RF3807TR7 RF3807TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092106-RF3807TR7 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 12.5dB to 15dB P1dB: 28dBm (631mW) to 28.5dBm (707.9mW) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 95mA to 130mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092106-RF3807TR7 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 12.5dB to 15dB P1dB: 28dBm (631mW) to 28.5dBm (707.9mW) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 95mA to 130mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF3807TR7 - 1092106-RF3807TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF3807TR7
1092106-RF3807TR7
RF Amplifiers - RF3807TR7 1092106-RF3807TR7
Manufacturer: RFMD Win Source Part Number: 1092106-RF3807TR7 Packaging: Reel - TR Test Frequency: 2.11GHz to 2.17GHz Frequency: 450MHz to 2.5GHz Gain: 12.5dB to 15dB P1dB: 28dBm (631mW) to 28.5dBm (707.9mW) RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 9 V Operating Supply Current: 95mA to 130mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 1092106-RF3807TR7
Packaging: Reel - TR
Test Frequency: 2.11GHz to 2.17GHz
Frequency: 450MHz to 2.5GHz
Gain: 12.5dB to 15dB
P1dB: 28dBm (631mW) to 28.5dBm (707.9mW)
RF Type: W-CDMA, SATCOM, NMT,GSM, DCS, PCS, UMTS, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 9 V
Operating Supply Current: 95mA to 130mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092106-RF3807TR7
Product Name RF Amplifiers - RF3807TR7
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 12.5 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-R2005280L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-50-4000-20-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details