Qorvo RF Amplifiers - RF3376TR13 RF3376TR13

Description
Manufacturer: RFMD Win Source Part Number: 1092103-RF3376TR13 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 18dB Noise Figure: 2dB P1dB: 11.5dBm RF Type: General Purpose Categories: RF/IF and RFID Case / Package: SOT-89 Supply Voltage - Operating: 3.4 V to 3.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1092103-RF3376TR13 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 18dB Noise Figure: 2dB P1dB: 11.5dBm RF Type: General Purpose Categories: RF/IF and RFID Case / Package: SOT-89 Supply Voltage - Operating: 3.4 V to 3.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3376TR13
1092103-RF3376TR13
RF Amplifiers - RF3376TR13 1092103-RF3376TR13
Manufacturer: RFMD Win Source Part Number: 1092103-RF3376TR13 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 18dB Noise Figure: 2dB P1dB: 11.5dBm RF Type: General Purpose Categories: RF/IF and RFID Case / Package: SOT-89 Supply Voltage - Operating: 3.4 V to 3.5 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: RFMD
Win Source Part Number: 1092103-RF3376TR13
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 18dB
Noise Figure: 2dB
P1dB: 11.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Case / Package: SOT-89
Supply Voltage - Operating: 3.4 V to 3.5 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092103-RF3376TR13
Product Name RF Amplifiers - RF3376TR13
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 1000 MHz Dual HBT Push-Pull CATV Amplifier - AG606-G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range ? to 1000 MHz
Minimum Gain 13.5 dB
View Details
2 suppliers
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details