Qorvo 2.5 - 15 GHz I/Q Mixer QPX0002

Description
Qorvo's QPX0002 is a compact, wideband I/Q GaAs mixer housed in a 4 x 4 mm air cavity surface mount plastic package. Operating over the 2.5 to 15 GHz bandwidth, the mixer can be configured as an image reject mixer, a single sideband upconverter, or a QPSK modulator/demodulato r. The QPX0002 utilizes two double balanced mixer cells and a 90° hybrid internal to the MMIC. An external 90° IF hybrid is required to complete the image rejection or sideband suppression. The QPX0002 is a much smaller alternative to higher cost hybrid I/Q Mixers and single sideband upconverter assemblies.
Request a Quote Datasheet
Description
Qorvo's QPX0002 is a compact, wideband I/Q GaAs mixer housed in a 4 x 4 mm air cavity surface mount plastic package. Operating over the 2.5 to 15 GHz bandwidth, the mixer can be configured as an image reject mixer, a single sideband upconverter, or a QPSK modulator/demodulato r. The QPX0002 utilizes two double balanced mixer cells and a 90° hybrid internal to the MMIC. An external 90° IF hybrid is required to complete the image rejection or sideband suppression. The QPX0002 is a much smaller alternative to higher cost hybrid I/Q Mixers and single sideband upconverter assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 - 15 GHz I/Q Mixer - QPX0002 - Qorvo
Greensboro, NC, United States
2.5 - 15 GHz I/Q Mixer
QPX0002
2.5 - 15 GHz I/Q Mixer QPX0002
Qorvo's QPX0002 is a compact, wideband I/Q GaAs mixer housed in a 4 x 4 mm air cavity surface mount plastic package. Operating over the 2.5 to 15 GHz bandwidth, the mixer can be configured as an image reject mixer, a single sideband upconverter, or a QPSK modulator/demodulato r. The QPX0002 utilizes two double balanced mixer cells and a 90° hybrid internal to the MMIC. An external 90° IF hybrid is required to complete the image rejection or sideband suppression. The QPX0002 is a much smaller alternative to higher cost hybrid I/Q Mixers and single sideband upconverter assemblies.

Qorvo's QPX0002 is a compact, wideband I/Q GaAs mixer housed in a 4 x 4 mm air cavity surface mount plastic package. Operating over the 2.5 to 15 GHz bandwidth, the mixer can be configured as an image reject mixer, a single sideband upconverter, or a QPSK modulator/demodulator. The QPX0002 utilizes two double balanced mixer cells and a 90° hybrid internal to the MMIC. An external 90° IF hybrid is required to complete the image rejection or sideband suppression. The QPX0002 is a much smaller alternative to higher cost hybrid I/Q Mixers and single sideband upconverter assemblies.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Mixers
Product Number QPX0002
Product Name 2.5 - 15 GHz I/Q Mixer
Package Type Surface Mount; QFN
LO Power 17 dBm
Intercept Point (IP3) 22 dBm
Mixer Type I/Q
RF 2500 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1900 - 2700 MHz MMIC Mixer - MH103A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1900 to 2700 MHz
View Details
RF Mixers - 2312-QPX0002SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-TFQFN Exposed Pad
RF 2500 to 15000 MHz
View Details
1700 - 2000 MHz MMIC Mixer - MH1A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1700 to 2000 MHz
View Details
6 - 10 GHz (C, X Band) I/Q Mixer MMIC - CMD182C4 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 15 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers