Qorvo 20 - 32 GHz (K, Ka Band) Fundamental Mixer CMD180

Description
Qorvo's CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet
Description
Qorvo's CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 - 32 GHz (K, Ka Band) Fundamental Mixer - CMD180 - Qorvo
Greensboro, NC, United States
20 - 32 GHz (K, Ka Band) Fundamental Mixer
CMD180
20 - 32 GHz (K, Ka Band) Fundamental Mixer CMD180
Qorvo's CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Qorvo's CMD180 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 20 and 32 GHz. The CMD180 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD180 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Mixers
Product Number CMD180
Product Name 20 - 32 GHz (K, Ka Band) Fundamental Mixer
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 18 dBm
Mixer Type Fundamental
RF 20000 to 32000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

30 - 40 GHz I/Q Mixer - QPX0003D - Qorvo
Specs
Package Type Die
LO Power 15 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers
6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC - CMD177 - Qorvo
Specs
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
6 - 45 GHz Fundamental Mixer - CMD313 - Qorvo
Specs
Package Type Die
LO Power 17 dBm
Intercept Point (IP3) 20 dBm
View Details
4 - 8.5 GHz (C, X Band) Fundamental Mixer - CMD251C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 17 dBm
Intercept Point (IP3) 21 dBm
View Details
2 suppliers