Qorvo 2.4 GHz Wi-Fi CH1-11 edgeBoost™ Filter QPQ5200

Description
The Qorvo® QPQ5200 is a high-performance, high power, Bulk Acousitc Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band (Channels 1-11) and high near-in rejection in the 2.4 GHz band-edge and adjacent LTE/TD-LTE bands. The QPQ5200 enables high performance, high power access points and routers to transmit at the maximum allowable power levels and comply with regulatory restrictions on out of band power emissions. The QPQ5200 uses common module packaging techniques to achieve the industry standard 1.1 x 0.9 x 0.50 mm footprint.
Request a Quote
Description
The Qorvo® QPQ5200 is a high-performance, high power, Bulk Acousitc Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band (Channels 1-11) and high near-in rejection in the 2.4 GHz band-edge and adjacent LTE/TD-LTE bands. The QPQ5200 enables high performance, high power access points and routers to transmit at the maximum allowable power levels and comply with regulatory restrictions on out of band power emissions. The QPQ5200 uses common module packaging techniques to achieve the industry standard 1.1 x 0.9 x 0.50 mm footprint.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi CH1-11 edgeBoost™ Filter - QPQ5200 - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi CH1-11 edgeBoost™ Filter
QPQ5200
2.4 GHz Wi-Fi CH1-11 edgeBoost™ Filter QPQ5200
The Qorvo® QPQ5200 is a high-performance, high power, Bulk Acousitc Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band (Channels 1-11) and high near-in rejection in the 2.4 GHz band-edge and adjacent LTE/TD-LTE bands. The QPQ5200 enables high performance, high power access points and routers to transmit at the maximum allowable power levels and comply with regulatory restrictions on out of band power emissions. The QPQ5200 uses common module packaging techniques to achieve the industry standard 1.1 x 0.9 x 0.50 mm footprint.

The Qorvo® QPQ5200 is a high-performance, high power, Bulk Acousitc Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band (Channels 1-11) and high near-in rejection in the 2.4 GHz band-edge and adjacent LTE/TD-LTE bands.

The QPQ5200 enables high performance, high power access points and routers to transmit at the maximum allowable power levels and comply with regulatory restrictions on out of band power emissions.

The QPQ5200 uses common module packaging techniques to achieve the industry standard 1.1 x 0.9 x 0.50 mm footprint.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ5200
Product Name 2.4 GHz Wi-Fi CH1-11 edgeBoost™ Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 2436 MHz
Unlock Full Specs
to access all available technical data

Similar Products

L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details
2324 MHz RF BAW Filter - 880148 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 2312-QPQ4900SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
RF Filters - 2312-QPQ1909TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details