Qorvo 5 GHz U-NII 1-3 bandBoost Filter QPQ5500

Description
The Qorvo® QPQ5500 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5 GHz from 6 GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.
Request a Quote Datasheet
Description
The Qorvo® QPQ5500 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5 GHz from 6 GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz U-NII 1-3 bandBoost Filter - QPQ5500 - Qorvo
Greensboro, NC, United States
5 GHz U-NII 1-3 bandBoost Filter
QPQ5500
5 GHz U-NII 1-3 bandBoost Filter QPQ5500
The Qorvo® QPQ5500 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band. The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5 GHz from 6 GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications. Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.

The Qorvo® QPQ5500 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band.

The filter module is specifically designed to enable industry leading capacity performance in Wi-Fi applications that result in higher power capability in more Wi-Fi channels than systems with no or traditional filter solutions. End users will see a better capability to deliver features that take advantage of sub-banding the 5 GHz from 6 GHz Wi-Fi spectrum in use cases such as tri-radio Wi-Fi mesh applications.

Using common module packaging techniques to achieve the industry standard footprint while negating as many external passive placements to help end users ease of integration into their circuits.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ5500
Product Name 5 GHz U-NII 1-3 bandBoost Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 5170 to 5835 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 52+42, 300 MHz Bandpass Filter - QPQ3501 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Band 41, 160 MHz Sub-Band Filter - QPQ1298 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2.4 GHz RF BAW Filter - Wi-Fi Band Edge - 885136 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2 suppliers
RF Filters - 2312-QPQ5500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5503 MHz
View Details