Qorvo 2324 MHz RF BAW Filter 880148

Description
2324 MHz RF BAW Filter
Request a Quote Datasheet
Description
2324 MHz RF BAW Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2324 MHz RF BAW Filter - 880148 - Qorvo
Greensboro, NC, United States
2324 MHz RF BAW Filter
880148
2324 MHz RF BAW Filter 880148
2324 MHz RF BAW Filter

2324 MHz RF BAW Filter

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number 880148
Product Name 2324 MHz RF BAW Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 2324 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Long-Term Evolution Co-Existence BAW Filter - QPQ1907 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design LowDrift™ BAW
View Details
RF Filters - 2312-QPQ1903TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
GPS L1 RF BAW Filter - 880094 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design BAW
Fc 1575 MHz
View Details
2 suppliers
Band 41, 160 MHz Sub-Band Filter - QPQ1298 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details