Qorvo L2 Low Loss GPS SAW Filter QPQ1061

Description
The QPQ1061 is a L2 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
Request a Quote Datasheet
Description
The QPQ1061 is a L2 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Greensboro, NC, United States
L2 Low Loss GPS SAW Filter
QPQ1061
L2 Low Loss GPS SAW Filter QPQ1061
The QPQ1061 is a L2 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters. Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.

The QPQ1061 is a L2 GPS Band Pass Filter in a compact size for use in any GPS application. Designed for rejection of unwanted GPS signals, this SAW filter also has excellent power handling capability for low power transmitters.
Housed in a 1.4 x 1.2 mm laminate with over mold package, this device allows for a compact and cost effective filter solution for GPS applications. No matching components are required, making the PCB design and implementation easy.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ1061
Product Name L2 Low Loss GPS SAW Filter
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1842.5 MHz RF SAW Filter - Band 3 Downlink - 855860 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 2312-QPQ1903SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details