Qorvo RF Multiplexers QPQ1297TR7

Description
BD 3 BAW DUPLEXER
Request a Quote Datasheet
Description
BD 3 BAW DUPLEXER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2312-QPQ1297TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QPQ1297TR7DKR-ND
RF Multiplexers 2312-QPQ1297TR7DKR-ND
BD 3 BAW DUPLEXER

BD 3 BAW DUPLEXER

Buy Now Datasheet
RF Multiplexers - 2312-QPQ1297TR7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QPQ1297TR7TR-ND
RF Multiplexers 2312-QPQ1297TR7TR-ND
BD 3 BAW DUPLEXER

BD 3 BAW DUPLEXER

Buy Now Datasheet
RF Multiplexers - 2312-QPQ1297TR7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2312-QPQ1297TR7CT-ND
RF Multiplexers 2312-QPQ1297TR7CT-ND
BD 3 BAW DUPLEXER

BD 3 BAW DUPLEXER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2312-QPQ1297TR7DKR-ND
Product Name RF Multiplexers
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 9.5 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE Band 12 / Band 13 Triplexer Filter Module - QPQ1214 - Qorvo
Specs
Device Type Triplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
Passive MMIC 10 GHz and 18 GHz Triplexer/Reflectionless Filter - MTPX-00001CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details