Qorvo RF Amplifiers QPM1000SR

Description
2-20 GHZ LNA AND LIMITER MODULE
Request a Quote Datasheet
Description
2-20 GHZ LNA AND LIMITER MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPM1000SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPM1000SRTR-ND
RF Amplifiers 2312-QPM1000SRTR-ND
2-20 GHZ LNA AND LIMITER MODULE

2-20 GHZ LNA AND LIMITER MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPM1000SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

5100 - 5900 MHz, 3-Stage LTE-U / LAA Power Amplifier - QPA9501 - Qorvo
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 5100 to 5900 MHz
View Details
Low Noise Amplifiers - NLA-8000-12000-28-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 28 dB
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details