Qorvo RF Amplifiers QPB8857TR13

Description
1.2GHZ, 28DB POWER DOUBLER
Request a Quote Datasheet
Description
1.2GHZ, 28DB POWER DOUBLER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB8857TR13TR-ND - DigiKey
Thief River Falls, MN, United States
1.2GHZ, 28DB POWER DOUBLER

1.2GHZ, 28DB POWER DOUBLER

Buy Now Datasheet
RF Amplifiers - 2312-QPB8857TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
1.2GHZ, 28DB POWER DOUBLER

1.2GHZ, 28DB POWER DOUBLER

Buy Now Datasheet
RF Amplifiers - 2312-QPB8857TR13CT-ND - DigiKey
Thief River Falls, MN, United States
1.2GHZ, 28DB POWER DOUBLER

1.2GHZ, 28DB POWER DOUBLER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB8857TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable Gain Block - ECG008B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier - APM-6849CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details