Qorvo 3300 - 4200 MHz Ultra Low-Noise Bypass LNA QPL9097

Description
The QPL9097 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 3.8 GHz, the amplifier typically provides 22 dB gain, +34 dBm OIP3, and 1.1 dB noise figure while drawing 50 mA current from a +4.2 V supply. The QPL9097 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9097 is optimized for the 3.3 - 4.2 GHz frequency band and is targeted for wireless infrastructure. The QPL9097 is packaged in a 2 x 2 mm DFN.
Request a Quote Datasheet
Description
The QPL9097 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 3.8 GHz, the amplifier typically provides 22 dB gain, +34 dBm OIP3, and 1.1 dB noise figure while drawing 50 mA current from a +4.2 V supply. The QPL9097 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9097 is optimized for the 3.3 - 4.2 GHz frequency band and is targeted for wireless infrastructure. The QPL9097 is packaged in a 2 x 2 mm DFN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300 - 4200 MHz Ultra Low-Noise Bypass LNA - QPL9097 - Qorvo
Greensboro, NC, United States
3300 - 4200 MHz Ultra Low-Noise Bypass LNA
QPL9097
3300 - 4200 MHz Ultra Low-Noise Bypass LNA QPL9097
The QPL9097 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 3.8 GHz, the amplifier typically provides 22 dB gain, +34 dBm OIP3, and 1.1 dB noise figure while drawing 50 mA current from a +4.2 V supply. The QPL9097 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9097 is optimized for the 3.3 - 4.2 GHz frequency band and is targeted for wireless infrastructure. The QPL9097 is packaged in a 2 x 2 mm DFN.

The QPL9097 is a high-linearity, ultra-low noise gain block amplifier with a bypass mode functionality integrated in the product. At 3.8 GHz, the amplifier typically provides 22 dB gain, +34 dBm OIP3, and 1.1 dB noise figure while drawing 50 mA current from a +4.2 V supply.

The QPL9097 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature.

The QPL9097 is optimized for the 3.3 - 4.2 GHz frequency band and is targeted for wireless infrastructure. The QPL9097 is packaged in a 2 x 2 mm DFN.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL9097
Product Name 3300 - 4200 MHz Ultra Low-Noise Bypass LNA
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 3300 to 4200 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG201-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 2312-QPA0022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
RF Amplifiers - 2312-QPL1819SRCT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - 2312-QPA9822TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 3300 to 4200 MHz
View Details