Qorvo RF Amplifiers QPL8834SR

Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet
Description
5-1218MHZ HIGH LINEARITY RF AMP,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL8834SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL8834SRTR-ND
RF Amplifiers 2312-QPL8834SRTR-ND
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet
RF Amplifiers - 2312-QPL8834SRDKR-ND - DigiKey
Thief River Falls, MN, United States
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet
RF Amplifiers - 2312-QPL8834SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL8834SRCT-ND
RF Amplifiers 2312-QPL8834SRCT-ND
5-1218MHZ HIGH LINEARITY RF AMP,

5-1218MHZ HIGH LINEARITY RF AMP,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL8834SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 50 MHz to 1000 MHz, 50Ω - MAV-11BSM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 1000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - ECG004B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details