Qorvo 5 - 1218 MHz 75 Ohm 12 dB CATV Amplifier QPL8834

Description
The QPL8834 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5MHz to 1218MHz.Ideally suited for CATV amplifier applications in the forward or return path.
Request a Quote Datasheet
Description
The QPL8834 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5MHz to 1218MHz.Ideally suited for CATV amplifier applications in the forward or return path.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 1218 MHz 75 Ohm 12 dB CATV Amplifier - QPL8834 - Qorvo
Greensboro, NC, United States
5 - 1218 MHz 75 Ohm 12 dB CATV Amplifier
QPL8834
5 - 1218 MHz 75 Ohm 12 dB CATV Amplifier QPL8834
The QPL8834 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5MHz to 1218MHz.Ideally suited for CATV amplifier applications in the forward or return path.

The QPL8834 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5MHz to 1218MHz.Ideally suited for CATV amplifier applications in the forward or return path.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL8834
Product Name 5 - 1218 MHz 75 Ohm 12 dB CATV Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7420SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
6 - 20 GHz Low Noise Amplifier - CMD316C3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
RF Amplifiers - 2312-QPL1812SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details