Qorvo 2 - 6 GHz Low Noise Amplifier CMD308

Description
Qorvo's CMD308 is a broadband MMIC low noise amplifier ideally suited for microwave radios and S and C-band applications where small size and low power consumption are needed. At 4 GHz the device delivers 32 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.5 dB. The CMD308 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD308 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD308 is a broadband MMIC low noise amplifier ideally suited for microwave radios and S and C-band applications where small size and low power consumption are needed. At 4 GHz the device delivers 32 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.5 dB. The CMD308 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD308 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 6 GHz Low Noise Amplifier - CMD308 - Qorvo
Greensboro, NC, United States
2 - 6 GHz Low Noise Amplifier
CMD308
2 - 6 GHz Low Noise Amplifier CMD308
Qorvo's CMD308 is a broadband MMIC low noise amplifier ideally suited for microwave radios and S and C-band applications where small size and low power consumption are needed. At 4 GHz the device delivers 32 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.5 dB. The CMD308 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD308 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD308 is a broadband MMIC low noise amplifier ideally suited for microwave radios and S and C-band applications where small size and low power consumption are needed. At 4 GHz the device delivers 32 dB of gain with a corresponding output 1 dB compression point of +12 dBm and a noise figure of 1.5 dB. The CMD308 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD308 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD308
Product Name 2 - 6 GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 2000 to 6000 MHz
Minimum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD238-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
5 - 9 GHz (C and X-band) Low Noise Amplifier - CMD318P3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-QPL8830SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - 2312-QPB8957TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details