Qorvo 5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module QPF7551

Description
Performance is focused on optimizing the PA for a 5V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Qorvo bandBoost technology is integrated to allow operation in UNII1- 2a while reducing out of band power in UNII2c-3 to a level that is appropriate for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF7551 integrates a 5 GHz power amplifier (PA), UNII1- 2a bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Description
Performance is focused on optimizing the PA for a 5V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Qorvo bandBoost technology is integrated to allow operation in UNII1- 2a while reducing out of band power in UNII2c-3 to a level that is appropriate for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF7551 integrates a 5 GHz power amplifier (PA), UNII1- 2a bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module - QPF7551 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module
QPF7551
5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module QPF7551
Performance is focused on optimizing the PA for a 5V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Qorvo bandBoost technology is integrated to allow operation in UNII1- 2a while reducing out of band power in UNII2c-3 to a level that is appropriate for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF7551 integrates a 5 GHz power amplifier (PA), UNII1- 2a bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Performance is focused on optimizing the PA for a 5V supply voltage, while providing optional operation over a wide range, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Qorvo bandBoost technology is integrated to allow operation in UNII1- 2a while reducing out of band power in UNII2c-3 to a level that is appropriate for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions.

Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path.

The QPF7551 integrates a 5 GHz power amplifier (PA), UNII1- 2a bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF7551
Product Name 5 GHz Wi-Fi 6 U-NII1-2a bandBoost Integrated Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4216 - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
2.4 GHz Wi-Fi 7 Front End Module - QM42500 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
8 - 14 GHz Limiter / Low Noise Amplifier - QPM6000 - Qorvo
Specs
Features RoHS
Operating Frequency 8000 to 14000 MHz
Package Type Surface Mount; QFN
View Details