Qorvo 5 GHz Wi-Fi 6 Front End Module QPF4568

Description
The Qorvo® QPF4568 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The ultra small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.7 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. The QPF4568 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet
Description
The Qorvo® QPF4568 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The ultra small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.7 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. The QPF4568 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi 6 Front End Module - QPF4568 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi 6 Front End Module
QPF4568
5 GHz Wi-Fi 6 Front End Module QPF4568
The Qorvo® QPF4568 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The ultra small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.7 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. The QPF4568 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF4568 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The ultra small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.7 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. The QPF4568 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4568
Product Name 5 GHz Wi-Fi 6 Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 115000 MHz
Package Type Laminate
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
5 - 7 GHz Wi-Fi 6E Low Power Front End Module - QPF4730 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7125 MHz
Package Type Laminate
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details