Qorvo 2 GHz Wi-Fi 7 High Power Front End Module QPF4257

Description
The Qorvo® QPF4257 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4257 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Description
The Qorvo® QPF4257 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4257 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 GHz Wi-Fi 7 High Power Front End Module - QPF4257 - Qorvo
Greensboro, NC, United States
2 GHz Wi-Fi 7 High Power Front End Module
QPF4257
2 GHz Wi-Fi 7 High Power Front End Module QPF4257
The Qorvo® QPF4257 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4257 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF4257 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 5V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback.

The QPF4257 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4257
Product Name 2 GHz Wi-Fi 7 High Power Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
2 GHz Wi-Fi 6 Front End Module - QPF4206 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45655 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 115000 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi 6 Medium Power Front End Module - QPF4532 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5895 MHz
Package Type Laminate
View Details