Qorvo 8 - 14 GHz Limiter / Low Noise Amplifier QPM6000

Description
The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation. The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling. With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.
Request a Quote Datasheet
Description
The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation. The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling. With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 14 GHz Limiter / Low Noise Amplifier - QPM6000 - Qorvo
Greensboro, NC, United States
8 - 14 GHz Limiter / Low Noise Amplifier
QPM6000
8 - 14 GHz Limiter / Low Noise Amplifier QPM6000
The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation. The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling. With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.

The Qorvo QPM6000 is an integrated limiter/LNA providing robust, high RF performance covering 8-14GHz frequency range. The QPM6000 provides 23 dB small signal gain with 18 dBm P1dB power and a low noise figure of 1.6 dB across application frequency band. In addition, the integrated limiter provides a robustness level of up to 20 W of incident power for CW and 40 W for pulse application without performance degradation.
The QPM6000 is packaged in an overmold, laminate-based 8.5 x 6 mm QFN for easy handling. With a small form factor coupled with both ports matched to 50 ohms, the QPM6000 is ideally suited to support both commercial and defense related applications where robust receiver front ends are required.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPM6000
Product Name 8 - 14 GHz Limiter / Low Noise Amplifier
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4206B - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4202 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Specs
Features RoHS
Operating Frequency 5170 to 5895 MHz
Package Type Laminate
View Details