Qorvo 5 GHz Wi-Fi 7 High-Power Front End Module QPF4559

Description
The Qorvo® QPF4559 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII1-4 (5.1 to 5.9 GHz) Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4559 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet
Description
The Qorvo® QPF4559 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII1-4 (5.1 to 5.9 GHz) Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4559 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi 7 High-Power Front End Module - QPF4559 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi 7 High-Power Front End Module
QPF4559
5 GHz Wi-Fi 7 High-Power Front End Module QPF4559
The Qorvo® QPF4559 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII1-4 (5.1 to 5.9 GHz) Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4559 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF4559 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII1-4 (5.1 to 5.9 GHz) Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback.

The QPF4559 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4559
Product Name 5 GHz Wi-Fi 7 High-Power Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports - QM57508 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
2.4 GHz Wi-Fi 7 Front End Module - QM42639 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
2.4 GHz Wi-Fi Front End Module - QPF4200 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details