Qorvo 5 GHz Wi-Fi 7 High Power Front End Module QPF4557

Description
The Qorvo® QPF4557 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. This is done across a wide bandwidth enabling operation in all channels from UNII1-3 (5.125 to 5.925 GHz). A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4557 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Description
The Qorvo® QPF4557 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. This is done across a wide bandwidth enabling operation in all channels from UNII1-3 (5.125 to 5.925 GHz). A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4557 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Greensboro, NC, United States
5 GHz Wi-Fi 7 High Power Front End Module
QPF4557
5 GHz Wi-Fi 7 High Power Front End Module QPF4557
The Qorvo® QPF4557 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. This is done across a wide bandwidth enabling operation in all channels from UNII1-3 (5.125 to 5.925 GHz). A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4557 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF4557 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 5V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. This is done across a wide bandwidth enabling operation in all channels from UNII1-3 (5.125 to 5.925 GHz).

A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4557 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4557
Product Name 5 GHz Wi-Fi 7 High Power Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports - QM57508 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
5 GHz Wi-Fi Front End Module - QPF4530 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
Low-Power Multi-standard Wireless SoC - QPG6200L - Qorvo
Specs
Features RoHS
Package Type Surface Mount; QFN, 32-pin
View Details