Qorvo 2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module QPF4202

Description
The Qorvo QPF4202 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. A coupler with RF output is integrated for DPD feedback training. Options for alternate routing of the feedback are included with low loss. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The module includes a state to turn on and off, which could reduce bill of material or give an option to reduce current draw. The QPF4202 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Description
The Qorvo QPF4202 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. A coupler with RF output is integrated for DPD feedback training. Options for alternate routing of the feedback are included with low loss. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The module includes a state to turn on and off, which could reduce bill of material or give an option to reduce current draw. The QPF4202 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4202 - Qorvo
Greensboro, NC, United States
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module
QPF4202
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module QPF4202
The Qorvo QPF4202 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. A coupler with RF output is integrated for DPD feedback training. Options for alternate routing of the feedback are included with low loss. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The module includes a state to turn on and off, which could reduce bill of material or give an option to reduce current draw. The QPF4202 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo QPF4202 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 5 V supply voltage that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain.

A coupler with RF output is integrated for DPD feedback training. Options for alternate routing of the feedback are included with low loss. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The module includes a state to turn on and off, which could reduce bill of material or give an option to reduce current draw.

The QPF4202 integrates a 2.4 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4202
Product Name 2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2 GHz Wi-Fi 7 High Power Front End Module - QPF4257 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details