9.2-9.7 GHZ, 30W, 28V, GAN RF IM
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-QPD9300SRTR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 9200 to 9700 MHz |
| Minimum Gain | 7.5 dB |