Qorvo RF Amplifiers QPD1020

Description
2.7-3.5GHZ, 30W, 50V,GAN RF I/P-
Request a Quote Datasheet
Description
2.7-3.5GHZ, 30W, 50V,GAN RF I/P-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPD1020TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPD1020TR-ND
RF Amplifiers 2312-QPD1020TR-ND
2.7-3.5GHZ, 30W, 50V,GAN RF I/P-

2.7-3.5GHZ, 30W, 50V,GAN RF I/P-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPD1020TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
Minimum Gain 16.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
BDS/GPS/GNSS Low-Noise Amplifier - SKY65605-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 19 dB
View Details
5 suppliers
ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details