Qorvo RF Amplifiers QPD1013

Description
DC-2.7 GHZ, 150W, 65V GAN RF TR
Request a Quote Datasheet
Description
DC-2.7 GHZ, 150W, 65V GAN RF TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPD1013TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPD1013TR-ND
RF Amplifiers 2312-QPD1013TR-ND
DC-2.7 GHZ, 150W, 65V GAN RF TR

DC-2.7 GHZ, 150W, 65V GAN RF TR

Buy Now Datasheet
RF Amplifiers - 2312-QPD1013DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPD1013DKR-ND
RF Amplifiers 2312-QPD1013DKR-ND
DC-2.7 GHZ, 150W, 65V GAN RF TR

DC-2.7 GHZ, 150W, 65V GAN RF TR

Buy Now Datasheet
RF Amplifiers - 2312-QPD1013CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPD1013CT-ND
RF Amplifiers 2312-QPD1013CT-ND
DC-2.7 GHZ, 150W, 65V GAN RF TR

DC-2.7 GHZ, 150W, 65V GAN RF TR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPD1013TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGM787U50E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 600 to 2700 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details